Double-sided 12-station manifold for mounting Clippard EV, ET, EC, and EW valves, featuring a 1/8" NPT inlet port and twelve #10-32 outlet ports, constructed from black anodized aluminum with #10-32 tapped mounting holes 3/16" deep. Dimensions are 5.577 inches in length, 0.913 inches in width, and 1.875 inches in mounting hole spacing.
| Clippard | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | 15482-12 |
| Product Name | Multi-Valve Air Manafold |
| Application | General Purpose; Compressed Air (Pneumatic) |
| Valve Power | 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature) |
| Valve Actuation | Solenoid |
| Supply | 1 |
| Outlet | 12 |