Pneumadyne, Inc. 2-Station, 3/8 NPT (F) Input, Aluminum Manifold M20-125-2

Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Suppliers

Company
Product
Description
Supplier Links
2-Station, 3/8 NPT (F) Input, Aluminum Manifold - M20-125-2 - Pneumadyne, Inc.
Plymouth, MN, USA
2-Station, 3/8 NPT (F) Input, Aluminum Manifold
M20-125-2
2-Station, 3/8 NPT (F) Input, Aluminum Manifold M20-125-2
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M20-125-2
Product Name 2-Station, 3/8 NPT (F) Input, Aluminum Manifold
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 1.75" Weight: .20 lb
Supply 2
Outlet 2
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Nozzle Manifolds -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight Customizable
General IntegralValve
View Details
Connection block - CPE10-3/2-PRS-1/4-4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details