The BFC-2C is a two-station block flow control with a common inlet and outlet, designed for precise flow regulation in pneumatic systems. The unit features two independent needle valves sharing a single machined and anodized aluminum body, with 303 stainless steel needle stems, electroless nickel-plated brass sleeves, and nitrile rubber seals. It includes locking rings to prevent adjustment tampering and is intended for controlling double-acting cylinders. The mounting footprint includes two #10-32 threaded inlet/outlet ports and four through holes with a 0.161-inch diameter for rigid mounting. Dimensions are 1.312 inches in length and 1.000 inch in width.
| Clippard | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | BFC-2C |
| Product Name | Manifold With Flow Control |
| Application | General Purpose; Compressed Air (Pneumatic) |
| Supply | 1 |
| Outlet | 1 |