Norgren LLC Reed/Hall-Effect/Magnetic Switch M/50/LSU/CP

Description
REED PNEUMATIC CYLINDER & ACTUATOR SWITCH, 10-60V AC/DC, W/ LED INDICATOR, IP66. FREE 2 YEAR RADWELL WARRANTY
Description
REED PNEUMATIC CYLINDER & ACTUATOR SWITCH, 10-60V AC/DC, W/ LED INDICATOR, IP66. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 6210104 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
6210104
Reed/Hall-Effect/Magnetic Switch 6210104
REED PNEUMATIC CYLINDER & ACTUATOR SWITCH, 10-60V AC/DC, W/ LED INDICATOR, IP66. FREE 2 YEAR RADWELL WARRANTY

REED PNEUMATIC CYLINDER & ACTUATOR SWITCH, 10-60V AC/DC, W/ LED INDICATOR, IP66. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
NORGREN Sensors & Switches M/50/LSU/CP

NORGREN Sensors & Switches M/50/LSU/CP

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 6210104
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0578 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Rod Type - KL Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Output Voltage
View Details