Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR FILTERS (INDUSTRIAL)
NORGREN LLC
F72G-3GN-ST3 -- PNEUMATIC FILTERS
Norgren LLC
Pneumatic Filters
F72G-3GN-ST3
Description
3/8in general duty filter semiautodrain
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
3/8in general duty filter semiautodrain
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2679197
Pneumatic Filters
2679197
3/8in general duty filter semiautodrain
3/8in general duty filter semiautodrain
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Air Filters (industrial)
Product Number
2679197
Product Name
Pneumatic Filters
Construction
Pneumatic Filters
Unlock Full Specs
to access all available technical data
Similar Products
Camfil
OmniPleat Dust Collector Replacement Filters
Specs
Construction
Cartridge
Media Type
Cellulose media
Operating Temperature
160 F (71 C)
View Details
RS Components, Ltd.
HVAC Air Filters
8802429
Specs
Construction
Compact panel
Media Type
Glass fibre paper
Airflow
1294 SCFM (2200 m³/hr)
View Details
Innovative Sensor Technology IST USA Division
Gas filter cell GFC-100-G
GFC-100-G
Specs
Media Type
2 x glued CaF2
Operating Temperature
-13 to 185 F (-25 to 85 C)
View Details
Qualtek Electronics Corp.
120mm Aluminum & Stainless Steel Fan Filter, Stainless Steel
06450-SS
Specs
Construction
Fan Filters
Height
4.5 inch (114 mm)
Width / Ring
4.5 inch (114 mm)
View Details