IMI Norgren Material Conveying Vacuum Pump DF 7-3

Description
The DF Series of high flow material conveying vacuum pumps provide a simple, reliable and cost effective method of in-line transfer of bulk materials, complex shapes, individual objects, selvedge. The DF pump’s unique capability to create instantaneous vacuum flow and high air velocity, combined with its straight-through, smooth bore design allows material to pass directly through the pump at high speeds without interference or clogging. Simply regulate the input pressure to adjust and control the transfer speed. For maximum efficiency, the compact design allows close placement to the work area. DF Series material conveying pumps are made of anodized aluminum and available in 17 standard models with inside diameters from 1/8" [6mm] to 4" [100mm]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® .
Datasheet
Description
The DF Series of high flow material conveying vacuum pumps provide a simple, reliable and cost effective method of in-line transfer of bulk materials, complex shapes, individual objects, selvedge. The DF pump’s unique capability to create instantaneous vacuum flow and high air velocity, combined with its straight-through, smooth bore design allows material to pass directly through the pump at high speeds without interference or clogging. Simply regulate the input pressure to adjust and control the transfer speed. For maximum efficiency, the compact design allows close placement to the work area. DF Series material conveying pumps are made of anodized aluminum and available in 17 standard models with inside diameters from 1/8" [6mm] to 4" [100mm]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Material Conveying Vacuum Pump - DF 7-3 - IMI Norgren
Rochester Hills, MI, United States
Material Conveying Vacuum Pump
DF 7-3
Material Conveying Vacuum Pump DF 7-3
The DF Series of high flow material conveying vacuum pumps provide a simple, reliable and cost effective method of in-line transfer of bulk materials, complex shapes, individual objects, selvedge. The DF pump’s unique capability to create instantaneous vacuum flow and high air velocity, combined with its straight-through, smooth bore design allows material to pass directly through the pump at high speeds without interference or clogging. Simply regulate the input pressure to adjust and control the transfer speed. For maximum efficiency, the compact design allows close placement to the work area. DF Series material conveying pumps are made of anodized aluminum and available in 17 standard models with inside diameters from 1/8" [6mm] to 4" [100mm]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® .

The DF Series of high flow material conveying vacuum pumps provide a simple, reliable and cost effective method of in-line transfer of bulk materials, complex shapes, individual objects, selvedge.
The DF pump’s unique capability to create instantaneous vacuum flow and high air velocity, combined with its straight-through, smooth bore design allows material to pass directly through the pump at high speeds without interference or clogging.
Simply regulate the input pressure to adjust and control the transfer speed. For maximum efficiency, the compact design allows close placement to the work area. DF Series material conveying pumps are made of anodized aluminum and available in 17 standard models with inside diameters from 1/8" [6mm] to 4" [100mm]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® .

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Pumps and Vacuum Generators
Product Number DF 7-3
Product Name Material Conveying Vacuum Pump
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Chemical (optional feature); Manufacturing; Packaging; Material Conveying
Venturi Air Jet
Unlock Full Specs
to access all available technical data

Similar Products

Wet Rotary Vane Vacuum Pumps - Ex-ATEX Series EU 160 Ex HWT - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Pumping Speed 107 CFM (182 m³/hr)
View Details
Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vacuum Generators - 2036300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
View Details
Turbo-V 1K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 1547 to 2288 CFM (2631 to 3892 m³/hr)
View Details