Norgren LLC Pneumatic Non-Return Valves C00GL0600

Description
NON RETURN VALVES TUBE TUBE 6MM OD PBT
Request a Quote
Description
NON RETURN VALVES TUBE TUBE 6MM OD PBT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Non-Return Valves - 2180225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Non-Return Valves
2180225
Pneumatic Non-Return Valves 2180225
NON RETURN VALVES TUBE TUBE 6MM OD PBT

NON RETURN VALVES TUBE TUBE 6MM OD PBT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2180225
Product Name Pneumatic Non-Return Valves
Primary Material Polybutylene Terephthalate
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve - 1208007 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
2-WAY EW Series - Mouse Valves - EW-2-24 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details