Norgren LLC Filter Regulators B68G-8GK-MR3-RLN

Description
Olympian Filter/Reg,G1,0.4-8b ar,man 40µm
Request a Quote
Description
Olympian Filter/Reg,G1,0.4-8b ar,man 40µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulators - 2180207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulators
2180207
Filter Regulators 2180207
Olympian Filter/Reg,G1,0.4-8b ar,man 40µm

Olympian Filter/Reg,G1,0.4-8bar,man 40µm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2180207
Product Name Filter Regulators
Maximum Pressure 116.03 psi (81.66 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514013 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Pressure Regulators - 2022053 - RS Components, Ltd.
Specs
Primary Material Die Cast Zinc
Media Air
Maximum Pressure 232.06 psi (163 m H2O)
View Details