HerNAMUR3/2-5/2 G1/4 W/O SOL VALVE
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 2180198 |
| Product Name | Pneumatic Solenoid Valves |
| Valve Type | Solenoid |
| Primary Material | Aluminum; Anodised Aluminium |
| Media | Air |
| Valve Size | 0.25 inch (6.35 mm) |