The 4479-202 is a negative polarity variant of the 4479-Series 2W miniature photomultiplier/APD module, providing 600V output at 3mA with connectorized output. It operates from a 24V dc input, with an input range of +22V to +28V dc. The module includes a 0 to +10V control input for remote voltage programming, a multi-turn potentiometer for manual adjustment, and 0 to +10V voltage and current monitor outputs. It is protected against output short circuit, input polarity reversal, and is UL listed to UL1950. The unit measures 95.2 x 49.0 x 15.0 mm, weighs approximately 70g, and operates from -10°C to +50°C. It uses two 0.1" pitch Molex connectors for input and control signals, with a fly lead output cable. All variants share the same electrical protections, monitoring features, environmental ratings, and mechanical form factor.
A product line known for its robust construction and precision, suitable for applications requiring high-performance standards.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | 4479-202 |
| Product Name | 4479-Series |