The MP2.5PAA200 is a precision high voltage module providing 100V to 2.5kV at 1mA, designed for PCB mounting in applications such as photomultipliers and mass spectrometers. It features a 0 to +10V control input, <125mVp-p ripple at full load, and is protected against short circuits and flashovers. The unit measures 81 x 61.5 x 35 mm and weighs 0.3 kg, with operation specified from +10°C to +50°C and storage from -35°C to +85°C. It requires a 24V dc input with current limiting and operates under Category I of IEC60364-4-443. Output is delivered via a flying lead, and the voltage monitor is fitted as standard.
Miniature precision high voltage modules providing up to 3kV at 2W, intended for PCB mounting. They offer high stability and low drift, suitable for photomultipliers and mass spectrometers.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | MP2.5PAA200 |
| Product Name | MP-Series |