Imaging Source, LLC (The) 2D Vision Systems GigE monochrome

Description
Featuring the latest low-noise CMOS and CCD sensor technology from Sony and onsemi, The Imaging Source's GigE Vision-compliant monochrome camera models offer a diverse portfolio of imaging solutions. The cameras' GigE interface allows for cable lengths up to 100m and multi-camera set ups while maintaining data rates of up to 100MB/s; the GigE Vision standard ensures rapid integration of hardware and image processing software, making the cameras ideal for applications in production, inspection und quality assurance. A variety of input, output, strobe and trigger options are available via the Hirose port. The newest "38 Series" cameras are optionally available with the ix Industrial® Ethernet interface or the standard RJ45 connector. The ix Industrial® Ethernet connector uses an integrated locking system to deliver high shock and vibration resistance in industrial environments. Resolution: VGA to 20 MP Frame rate: Up to 300 fps Dimensions: starting at 29 x 29 x 57 mm Sensor: Sony Pregius / STARVIS, ON Semi CMOS RJ45 or ix Industrial® interface (38 Series) Free software: Barcode SDK, IC Measure, IC Capture
Description
Featuring the latest low-noise CMOS and CCD sensor technology from Sony and onsemi, The Imaging Source's GigE Vision-compliant monochrome camera models offer a diverse portfolio of imaging solutions. The cameras' GigE interface allows for cable lengths up to 100m and multi-camera set ups while maintaining data rates of up to 100MB/s; the GigE Vision standard ensures rapid integration of hardware and image processing software, making the cameras ideal for applications in production, inspection und quality assurance. A variety of input, output, strobe and trigger options are available via the Hirose port. The newest "38 Series" cameras are optionally available with the ix Industrial® Ethernet interface or the standard RJ45 connector. The ix Industrial® Ethernet connector uses an integrated locking system to deliver high shock and vibration resistance in industrial environments. Resolution: VGA to 20 MP Frame rate: Up to 300 fps Dimensions: starting at 29 x 29 x 57 mm Sensor: Sony Pregius / STARVIS, ON Semi CMOS RJ45 or ix Industrial® interface (38 Series) Free software: Barcode SDK, IC Measure, IC Capture

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - GigE monochrome - Imaging Source, LLC (The)
Charlotte, NC, United States
2D Vision Systems
GigE monochrome
2D Vision Systems GigE monochrome
Featuring the latest low-noise CMOS and CCD sensor technology from Sony and onsemi, The Imaging Source's GigE Vision-compliant monochrome camera models offer a diverse portfolio of imaging solutions. The cameras' GigE interface allows for cable lengths up to 100m and multi-camera set ups while maintaining data rates of up to 100MB/s; the GigE Vision standard ensures rapid integration of hardware and image processing software, making the cameras ideal for applications in production, inspection und quality assurance. A variety of input, output, strobe and trigger options are available via the Hirose port. The newest "38 Series" cameras are optionally available with the ix Industrial® Ethernet interface or the standard RJ45 connector. The ix Industrial® Ethernet connector uses an integrated locking system to deliver high shock and vibration resistance in industrial environments. Resolution: VGA to 20 MP Frame rate: Up to 300 fps Dimensions: starting at 29 x 29 x 57 mm Sensor: Sony Pregius / STARVIS, ON Semi CMOS RJ45 or ix Industrial® interface (38 Series) Free software: Barcode SDK, IC Measure, IC Capture

Featuring the latest low-noise CMOS and CCD sensor technology from Sony and onsemi, The Imaging Source's GigE Vision-compliant monochrome camera models offer a diverse portfolio of imaging solutions. The cameras' GigE interface allows for cable lengths up to 100m and multi-camera set ups while maintaining data rates of up to 100MB/s; the GigE Vision standard ensures rapid integration of hardware and image processing software, making the cameras ideal for applications in production, inspection und quality assurance. A variety of input, output, strobe and trigger options are available via the Hirose port. The newest "38 Series" cameras are optionally available with the ix Industrial® Ethernet interface or the standard RJ45 connector. The ix Industrial® Ethernet connector uses an integrated locking system to deliver high shock and vibration resistance in industrial environments.

  • Resolution: VGA to 20 MP
  • Frame rate: Up to 300 fps
  • Dimensions: starting at 29 x 29 x 57 mm
  • Sensor: Sony Pregius / STARVIS, ON Semi CMOS
  • RJ45 or ix Industrial® interface (38 Series)
  • Free software: Barcode SDK, IC Measure, IC Capture
Supplier's Site

Technical Specifications

  Imaging Source, LLC (The)
Product Category Machine Vision Systems
Product Number GigE monochrome
Product Name 2D Vision Systems
Applications Bar / Matrix Code; Production & Quality Control
Unlock Full Specs
to access all available technical data

Similar Products

L38 with VisionPro -  - Cognex Corporation
Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Electronics or Semiconductor Inspection; Flaw Detection; ID Detection / Verification
Image Source Line Scan Camera
View Details
Extensive 3D Quality Controls for Electric Drive Unit - OPTOCLOUD EDU - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Image Source UV / Fluorescence; Laser
View Details