Imaging Source, LLC (The) Datasheets for Machine Vision Systems

Machine vision systems are used for automated inspection and measurement in production environments.
Machine Vision Systems: Learn more

Product Name Notes
1/1.2 inch Sony CMOS Pregius sensor (IMX249) 1,920×1,200 (2.3 MP), up to 30 fps Global shutter Trigger and I/O inputs Casing compatible to most analog cameras Manufactured by The Imaging...
1/1.2 inch Sony CMOS Pregius sensor (IMX249) 1,920×1,200 (2.3 MP), up to 48 fps Global shutter Trigger and I/O inputs Manufactured by The Imaging Source Windows and Linux software included...
1/1.7 inch Sony CMOS STARVIS sensor (IMX226) 4,000×3,000 (12 MP), up to 9 fps Rolling shutter Trigger and I/O inputs Casing compatible to most analog cameras Manufactured by The Imaging...
1/1.8 inch Sony CCD sensor (ICX274) 1,600×1,200 (1.9 MP), up to 20 fps Global shutter Trigger and I/O inputs Casing compatible to most analog cameras Manufactured by The Imaging Source...
1/3 inch ON Semiconductor CMOS sensor (AR0134) 1,280×960 (1.2 MP), up to 70 fps Global shutter Trigger and I/O inputs Casing compatible to most analog cameras Manufactured by The Imaging...
2/3 inch Sony CMOS Pregius sensor (IMX264) 2,448×2,048 (5 MP), up to 24 fps Global shutter Trigger and I/O inputs Manufactured by The Imaging Source Windows and Linux software included...
Featuring the latest low-noise CMOS and CCD sensor technology from Sony and onsemi, The Imaging Source's GigE Vision-compliant monochrome camera models offer a diverse portfolio of imaging solutions. The cameras'...
ix Industrial® Ethernet interface (RJ45 connector optional) 1.1 inch Sony CMOS Pregius sensor (IMX304) 4,096×3,000 (12.3 MP), up to 9 fps Global shutter Trigger and I/O inputs Manufactured by The...
ix Industrial® Ethernet interface (RJ45 connector optional) 1.2 inch Sony CMOS Pregius S sensor (IMX540) 5,320×4,600 (24.5 MP), up to 4 fps Global shutter Trigger and I/O inputs Manufactured by...
The Imaging Source's GigE camera models are available with a wide range of CMOS and CCD sensors including the latest Sony Pregius and STARVIS sensors as well as cost-optimized sensors...