Cognex Corporation In-Sight 9000 Vision Systems 9902L

Description
In-Sight 9000 Features The In-Sight 9000 is a rugged, ultra-high-resolutio n line of standalone vision systems. With its ability to acquire and process exceptionally detailed images, the In-Sight 9000 delivers high accuracy part location, measurement, and inspection over a large area—even when mounted at longer distances. Line scan and area scan image acquisition options are available for imaging continuously moving or stationary objects. Plus, a full suite of vision tools configurable through the In-Sight EasyBuilder interface solves a wide range of applications across industries. Large field of view without sacrificing resolution The In-Sight 9000 captures a large field of view which allows users to inspect sizable objects while maintaining exceptional image resolution. This also enables customers to mount the vision system away from conveyors and maintain a safe distance from hazardous equipment. A single camera solution to multi-camera applications The In-Sight 9000 eliminates the need to install multiple cameras in applications with large objects or parts. As a single camera solution, the In-Sight 9000 reduces complexity, calibration requirements, and cost compared to multi-camera systems. The self-contained unit reduces the amount of equipment to be installed on space-restricted production lines. Plus, IP67-rated housing protects the system from liquids and dust without the need for an external enclosure. Fully configurable - no programming required The In-Sight 9000 solves applications that previously required programming on PC- or controller-based systems. The In-Sight EasyBuilder interface guides operators through a step-by-step setup process, while the advanced spreadsheet view offers direct access to vision tools. A single application setup environment allows customers to work within the same UI, regardless of image resolution needs or application complexity. Industry-leading vision tools and image processing technology The In-Sight 9000 comes equipped with Cognex’s industry-leading vision tools and image processing technology, including PatMax RedLine - the gold standard for fast, robust, and high accuracy 2D pattern matching. The In-Sight 9912 model also features HDR+, which stretches the boundaries of high dynamic range (HDR) technology to enhance image contrast across the entire image with no reduction in acquisition speed.
Request a Quote
Description
In-Sight 9000 Features The In-Sight 9000 is a rugged, ultra-high-resolutio n line of standalone vision systems. With its ability to acquire and process exceptionally detailed images, the In-Sight 9000 delivers high accuracy part location, measurement, and inspection over a large area—even when mounted at longer distances. Line scan and area scan image acquisition options are available for imaging continuously moving or stationary objects. Plus, a full suite of vision tools configurable through the In-Sight EasyBuilder interface solves a wide range of applications across industries. Large field of view without sacrificing resolution The In-Sight 9000 captures a large field of view which allows users to inspect sizable objects while maintaining exceptional image resolution. This also enables customers to mount the vision system away from conveyors and maintain a safe distance from hazardous equipment. A single camera solution to multi-camera applications The In-Sight 9000 eliminates the need to install multiple cameras in applications with large objects or parts. As a single camera solution, the In-Sight 9000 reduces complexity, calibration requirements, and cost compared to multi-camera systems. The self-contained unit reduces the amount of equipment to be installed on space-restricted production lines. Plus, IP67-rated housing protects the system from liquids and dust without the need for an external enclosure. Fully configurable - no programming required The In-Sight 9000 solves applications that previously required programming on PC- or controller-based systems. The In-Sight EasyBuilder interface guides operators through a step-by-step setup process, while the advanced spreadsheet view offers direct access to vision tools. A single application setup environment allows customers to work within the same UI, regardless of image resolution needs or application complexity. Industry-leading vision tools and image processing technology The In-Sight 9000 comes equipped with Cognex’s industry-leading vision tools and image processing technology, including PatMax RedLine - the gold standard for fast, robust, and high accuracy 2D pattern matching. The In-Sight 9912 model also features HDR+, which stretches the boundaries of high dynamic range (HDR) technology to enhance image contrast across the entire image with no reduction in acquisition speed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In-Sight 9000 Vision Systems -  - Cognex Corporation
Natick, MA, United States
In-Sight 9000 Vision Systems
In-Sight 9000 Vision Systems
In-Sight 9000 Features The In-Sight 9000 is a rugged, ultra-high-resolutio n line of standalone vision systems. With its ability to acquire and process exceptionally detailed images, the In-Sight 9000 delivers high accuracy part location, measurement, and inspection over a large area—even when mounted at longer distances. Line scan and area scan image acquisition options are available for imaging continuously moving or stationary objects. Plus, a full suite of vision tools configurable through the In-Sight EasyBuilder interface solves a wide range of applications across industries. Large field of view without sacrificing resolution The In-Sight 9000 captures a large field of view which allows users to inspect sizable objects while maintaining exceptional image resolution. This also enables customers to mount the vision system away from conveyors and maintain a safe distance from hazardous equipment. A single camera solution to multi-camera applications The In-Sight 9000 eliminates the need to install multiple cameras in applications with large objects or parts. As a single camera solution, the In-Sight 9000 reduces complexity, calibration requirements, and cost compared to multi-camera systems. The self-contained unit reduces the amount of equipment to be installed on space-restricted production lines. Plus, IP67-rated housing protects the system from liquids and dust without the need for an external enclosure. Fully configurable - no programming required The In-Sight 9000 solves applications that previously required programming on PC- or controller-based systems. The In-Sight EasyBuilder interface guides operators through a step-by-step setup process, while the advanced spreadsheet view offers direct access to vision tools. A single application setup environment allows customers to work within the same UI, regardless of image resolution needs or application complexity. Industry-leading vision tools and image processing technology The In-Sight 9000 comes equipped with Cognex’s industry-leading vision tools and image processing technology, including PatMax RedLine - the gold standard for fast, robust, and high accuracy 2D pattern matching. The In-Sight 9912 model also features HDR+, which stretches the boundaries of high dynamic range (HDR) technology to enhance image contrast across the entire image with no reduction in acquisition speed.

In-Sight 9000 Features

The In-Sight 9000 is a rugged, ultra-high-resolution line of standalone vision systems. With its ability to acquire and process exceptionally detailed images, the In-Sight 9000 delivers high accuracy part location, measurement, and inspection over a large area—even when mounted at longer distances. Line scan and area scan image acquisition options are available for imaging continuously moving or stationary objects. Plus, a full suite of vision tools configurable through the In-Sight EasyBuilder interface solves a wide range of applications across industries.


Large field of view without sacrificing resolution

The In-Sight 9000 captures a large field of view which allows users to inspect sizable objects while maintaining exceptional image resolution. This also enables customers to mount the vision system away from conveyors and maintain a safe distance from hazardous equipment.


A single camera solution to multi-camera applications

The In-Sight 9000 eliminates the need to install multiple cameras in applications with large objects or parts. As a single camera solution, the In-Sight 9000 reduces complexity, calibration requirements, and cost compared to multi-camera systems. The self-contained unit reduces the amount of equipment to be installed on space-restricted production lines. Plus, IP67-rated housing protects the system from liquids and dust without the need for an external enclosure.


Fully configurable - no programming required

The In-Sight 9000 solves applications that previously required programming on PC- or controller-based systems. The In-Sight EasyBuilder interface guides operators through a step-by-step setup process, while the advanced spreadsheet view offers direct access to vision tools. A single application setup environment allows customers to work within the same UI, regardless of image resolution needs or application complexity.


Industry-leading vision tools and image processing technology

The In-Sight 9000 comes equipped with Cognex’s industry-leading vision tools and image processing technology, including PatMax RedLine - the gold standard for fast, robust, and high accuracy 2D pattern matching. The In-Sight 9912 model also features HDR+, which stretches the boundaries of high dynamic range (HDR) technology to enhance image contrast across the entire image with no reduction in acquisition speed.

Supplier's Site

Technical Specifications

  Cognex Corporation
Product Category Machine Vision Systems
Product Name In-Sight 9000 Vision Systems
System Type Modular / PC-Based
Applications Assembly Quality; Biotechnology or Medical; Electronics or Semiconductor Inspection; Food & Beverage; Pharmaceutical Packaging; Security & Biometrics
Image Source Area Scan Camera; Line Scan Camera
Modules Included Cameras or Imagers
Unlock Full Specs
to access all available technical data

Similar Products

In-Sight 3800 Vision System -  - Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Assembly Quality; Biotechnology or Medical; Electronics or Semiconductor Inspection; Food & Beverage; Pharmaceutical Packaging; Security & Biometrics
Image Source High Speed / Brightness
View Details
In-Sight 2800 Detector -  - Cognex Corporation
Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Flaw Detection; ID Detection / Verification; Parcel / Baggage Sorting; Presence / Absence
Image Source High Speed / Brightness; 1/2.8" CMOS monochrome and color
View Details
Trevista CI Dome -  - Cognex Corporation
Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Assembly Quality; Electronics or Semiconductor Inspection; Flaw Detection; Electric vehicle (EV) batteries and PCB assemblies.
View Details
3D-A5000 Series Area Scan 3D Camera -  - Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Automotive
Image Source Area Scan Camera
View Details