Tork Tork Paper Wiper Plus, 1/4 Fold 430150A

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tork Paper Wiper Plus, 1/4 Fold - 430150A - Tork
Philadelphia, PA, United States
Tork Paper Wiper Plus, 1/4 Fold
430150A
Tork Paper Wiper Plus, 1/4 Fold 430150A
Tork Paper Wiper Plus is a multipurpose paper towel that is ideal for picking up liquid and hand wiping. This product features a 1/4 format that allows for efficient use of the entire wiper. Multipurpose cloth, handy for a wide range of tasks to limit number of different cloths needed Strong and durable, won't tear easily and can be reused Soft and strong, yet absorbent paper, for more efficient drying with less waste Its strong texture and high absorbancy makes it ideal for removing oil, grease, lubricants and dirt

Tork Paper Wiper Plus is a multipurpose paper towel that is ideal for picking up liquid and hand wiping. This product features a 1/4 format that allows for efficient use of the entire wiper.

Multipurpose cloth, handy for a wide range of tasks to limit number of different cloths needed
Strong and durable, won't tear easily and can be reused
Soft and strong, yet absorbent paper, for more efficient drying with less waste
Its strong texture and high absorbancy makes it ideal for removing oil, grease, lubricants and dirt

Supplier's Site Datasheet

Technical Specifications

  Tork
Product Category Wipes and Wipers
Product Number 430150A
Product Name Tork Paper Wiper Plus, 1/4 Fold
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 20.12 inch (511 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy Duty Cleaning Cloth, Giant Roll - 530105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Length 15.72 inch (399 mm)
Width / OD 15.72 inch (399 mm)
View Details
Tork Basic Paper Wiper, Pop-Up Box - 192126 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 19.62 inch (498 mm)
View Details
Tork Industrial Cleaning Cloth Gray W7 - 520374 - Tork
Specs
Views / General Types Wipe or Swab
Length 14.62 inch (371 mm)
Width / OD 9.25 inch (235 mm)
View Details
Tork Paper Wiper, Pop-Up Box - 303362 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 19.62 inch (498 mm)
View Details