RS Components, Ltd. Laptop Bags 2800531

Description
NewLink NL-LB17 Laptop Case
Request a Quote
Description
NewLink NL-LB17 Laptop Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laptop Bags - 2800531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laptop Bags
2800531
Laptop Bags 2800531
NewLink NL-LB17 Laptop Case

NewLink NL-LB17 Laptop Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2800531
Product Name Laptop Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908425 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 24.02 inch (610 mm)
View Details
Transit Cases - 1247669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 8.27 inch (210 mm)
Width 19.09 inch (485 mm)
View Details
Anti Static Packaging - 173876 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Anti Static Packaging - 8153480 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 12.01 inch (305 mm)
View Details