The Basler A622f is a high-performance digital camera designed for applications requiring VGA resolution. It features a progressive scan CMOS sensor with a maximum frame rate of 100 frames per second at full resolution. The camera supports both monochrome and color outputs, utilizing the IEEE 1394 interface for video transmission. With a compact design, the A622f is suitable for various industrial applications, including semiconductor inspection, manufacturing quality control, food and beverage inspection, microscopy, and biometrics. The camera can be triggered externally or operate in a free-run mode, providing flexibility in different setups. It operates on a single voltage power supply and is designed for easy integration with standard cabling and adapters. The product is factory tested to ensure consistent quality, making it a reliable choice for engineers seeking a cost-effective imaging solution.
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating successfully.
| Image Labs International | |
|---|---|
| Product Category | Video Cameras |
| Product Number | Basler A622f |
| Camera Function | Video |
| Monochrome / Color | Color |
| Imaging Technology | CMOS Camera; Digital Camera |
| Format / Output | IEEE 1394 (FireWire) |