Mark-10 Corporation Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N FS06-50

Description
Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.
Request a Quote Datasheet
Description
Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - FS06-50 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N
FS06-50
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N FS06-50
Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.

Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number FS06-50
Product Name Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N
Force Rating 56.2 lbs (25.49 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Force Gauge 50lb/800oz/25kg/25000g/250N - M4-50 - Transcat, Inc.
Specs
Force Rating 50 lbs (22.68 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - FS05-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
MR07-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - MR07-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauge 500 lb - M5-500 - Transcat, Inc.
Mark-10 Corporation
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details