BlockMaster Electronics, Inc. PCB Terminal Blocks with Wire Guard PSMXX0M5

Description
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
Request a Quote
Description
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSMXX0M5 PCB Terminal Block with Wire Guard from BlockMaster Electronics, Inc. features a modular design with a medium tower configuration and is available in 2 to 8 poles. It has a pitch of 5.08 mm and is rated for a voltage of 300V and a current of 17.5A. The terminal accommodates wire sections ranging from 0.05 to 1.5 mm² (30 to 12 AWG) and has a screw dimension of M3 with a stripping length of 6.5 mm. This terminal block operates within a temperature range of -40°C to +105°C and offers a contact resistance of less than 15 mOhm, along with an insulation resistance greater than 1 GOhm. The screw and clamp materials are made from nickel-plated copper alloy, while the terminal contact consists of nickel and tin on copper alloy. The insulating housing is constructed from PA polyamide and is typically green in color. The product has received various approvals, including UL, VDE, IMQ, and CSA, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The PSMXX0M5 PCB Terminal Block with Wire Guard from BlockMaster Electronics, Inc. features a modular design with a medium tower configuration and is available in 2 to 8 poles. It has a pitch of 5.08 mm and is rated for a voltage of 300V and a current of 17.5A. The terminal accommodates wire sections ranging from 0.05 to 1.5 mm² (30 to 12 AWG) and has a screw dimension of M3 with a stripping length of 6.5 mm. This terminal block operates within a temperature range of -40°C to +105°C and offers a contact resistance of less than 15 mOhm, along with an insulation resistance greater than 1 GOhm. The screw and clamp materials are made from nickel-plated copper alloy, while the terminal contact consists of nickel and tin on copper alloy. The insulating housing is constructed from PA polyamide and is typically green in color. The product has received various approvals, including UL, VDE, IMQ, and CSA, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks with Wire Guard - PSMXX0M5 - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
PCB Terminal Blocks with Wire Guard
PSMXX0M5
PCB Terminal Blocks with Wire Guard PSMXX0M5
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.

BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number PSMXX0M5
Product Name PCB Terminal Blocks with Wire Guard
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; PCB Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-1010-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
PCB Terminal Blocks with Wire Guard - MSBXX006 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0M2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175B-4-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details