The CVFXX0D7 is a 2- to 10-pole pluggable terminal block with a 7.62 mm pitch, rated for 300 V and 15 A, suitable for wire sections from 0.05 to 2.5 mm (30 to 12 AWG). It features a right-side mounting with a locking screw flange, M3 screw terminals, and an operating temperature range of -40°C to +105°C. Contact resistance is less than 15 mΩ and insulation resistance exceeds 1 GΩ. The housing is made of PA polyamide in green, with nickel-plated copper alloy for screws and clamps, and tin-plated copper alloy for spring contacts. Insertion force per pole is a maximum of 3 N, withdrawal force a minimum of 1.5 N, and the recommended torque is 0.5 Nm. Stripping length is 7.5 mm. It meets UL, VDE, IMQ, and CSA approvals.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CVFXX0D7 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Plug |
| # of Contacts | 2 to 12 |