ILSCO Corporation Compression Cable Lug CLWD-700-12-178

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.556 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 700 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-99 DIE INDEX 3 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE 2 PAD HOLE(S) 1 7/8 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.991 INCH OUTER DIAMETER 1.25 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.556 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 700 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-99 DIE INDEX 3 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE 2 PAD HOLE(S) 1 7/8 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.991 INCH OUTER DIAMETER 1.25 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWD-700-12-178 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWD-700-12-178
Compression Cable Lug CLWD-700-12-178
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.556 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 700 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-99 DIE INDEX 3 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE 2 PAD HOLE(S) 1 7/8 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.991 INCH OUTER DIAMETER 1.25 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 6.556 INCH OVERALL LENGTH
  • 2.687 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 700 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-99 DIE INDEX
  • 3 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 7/8 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.991 INCH
  • OUTER DIAMETER 1.25 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWD-700-12-178
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Insulated Ferrules - 2202.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers