SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
2.721 INCH OVERALL LENGTH
2.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
750 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-106 DIE INDEX
1.25 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE
1 PAD HOLE(S)
90 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
2.721 INCH OVERALL LENGTH
2.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
750 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-106 DIE INDEX
1.25 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE
1 PAD HOLE(S)
90 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
2.721 INCH OVERALL LENGTH
2.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
750 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-106 DIE INDEX
1.25 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE
1 PAD HOLE(S)
90 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
2.721 INCH OVERALL LENGTH
2.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
750 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-106 DIE INDEX
1.25 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE