ILSCO Corporation Mechanical Cable Lug CL-1-500

Description
BRONZE MATERIAL 3-1/16 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-11/16 INCH L X 1 3/8 INCH W X 11/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CL MODEL
Datasheet
Description
BRONZE MATERIAL 3-1/16 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-11/16 INCH L X 1 3/8 INCH W X 11/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-1-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-1-500
Mechanical Cable Lug CL-1-500
BRONZE MATERIAL 3-1/16 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-11/16 INCH L X 1 3/8 INCH W X 11/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CL MODEL
  • BRONZE MATERIAL
  • 3-1/16 INCH OVERALL LENGTH
  • 300 KCMIL MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1-11/16 INCH L X 1 3/8 INCH W X 11/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • SIZE 1-13/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 6
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-1-500
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details