ILSCO Corporation Mechanical Cable Lug CL-1-1000N

Description
HIGH STRENGTH CAST BRONZE MATERIAL 5 1/4 INCH OVERALL LENGTH 750 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 1/2 INCH L X 3 INCH W X 15/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V CL MODEL
Datasheet
Description
HIGH STRENGTH CAST BRONZE MATERIAL 5 1/4 INCH OVERALL LENGTH 750 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 1/2 INCH L X 3 INCH W X 15/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-1-1000N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-1-1000N
Mechanical Cable Lug CL-1-1000N
HIGH STRENGTH CAST BRONZE MATERIAL 5 1/4 INCH OVERALL LENGTH 750 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 1/2 INCH L X 3 INCH W X 15/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V CL MODEL
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 5 1/4 INCH OVERALL LENGTH
  • 750 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3 1/2 INCH L X 3 INCH W X 15/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 3
  • VOLTAGE RATING 2000 V
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-1-1000N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details