ILSCO Corporation Compression Cable Lug CCL-4/0-516

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL PURPLE COLOR 2.382 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 1.071 INCH L X 1.035 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.591 INCH ID X 0.72 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL PURPLE COLOR 2.382 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 1.071 INCH L X 1.035 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.591 INCH ID X 0.72 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CCL-4/0-516 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CCL-4/0-516
Compression Cable Lug CCL-4/0-516
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL PURPLE COLOR 2.382 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 1.071 INCH L X 1.035 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.591 INCH ID X 0.72 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • PURPLE COLOR
  • 2.382 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 1.071 INCH L X 1.035 INCH W X 0.13 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • SIZE 0.591 INCH ID X 0.72 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CCL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCL-4/0-516
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details