ILSCO Corporation Compression Cable Lug CCL-3/0-14

Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL ORANGE COLOR 2.161 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.512 INCH OUTER DIAMETER 0.63 INCH CCL MODEL
Datasheet
Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL ORANGE COLOR 2.161 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.512 INCH OUTER DIAMETER 0.63 INCH CCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CCL-3/0-14 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CCL-3/0-14
Compression Cable Lug CCL-3/0-14
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL ORANGE COLOR 2.161 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.512 INCH OUTER DIAMETER 0.63 INCH CCL MODEL
  • ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • ORANGE COLOR
  • 2.161 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • INNER DIAMETER 0.512 INCH
  • OUTER DIAMETER 0.63 INCH
  • CCL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCL-3/0-14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-11510-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details