ILSCO Corporation 0 to 600 V Low Voltage Standard Splice Kit ASK-250

Description
DIRECT BURIAL CABLE TYPE UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG TO 250 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE HEAT SHRINK TUBE WITH SEALANT INSULATOR TYPE 1 SPLICE(S) TEMPERATURE RATING 90 DEG C ASK MODEL
Datasheet
Description
DIRECT BURIAL CABLE TYPE UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG TO 250 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE HEAT SHRINK TUBE WITH SEALANT INSULATOR TYPE 1 SPLICE(S) TEMPERATURE RATING 90 DEG C ASK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 600 V Low Voltage Standard Splice Kit - ASK-250 - ILSCO Corporation
Cincinnati, OH, USA
0 to 600 V Low Voltage Standard Splice Kit
ASK-250
0 to 600 V Low Voltage Standard Splice Kit ASK-250
DIRECT BURIAL CABLE TYPE UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG TO 250 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE HEAT SHRINK TUBE WITH SEALANT INSULATOR TYPE 1 SPLICE(S) TEMPERATURE RATING 90 DEG C ASK MODEL
  • DIRECT BURIAL CABLE TYPE
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1 AWG TO 250 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE
  • HEAT SHRINK TUBE WITH SEALANT INSULATOR TYPE
  • 1 SPLICE(S)
  • TEMPERATURE RATING 90 DEG C
  • ASK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ASK-250
Product Name 0 to 600 V Low Voltage Standard Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details