ILSCO Corporation Compression Cable Lug ALNS-2/0-38

Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL OLIVE COLOR 2.91 INCH OVERALL LENGTH 1.355 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 297 DIE INDEX 0.925 INCH L X 0.921 INCH W X 0.242 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.432 INCH ID X 0.674 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALNS MODEL
Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL OLIVE COLOR 2.91 INCH OVERALL LENGTH 1.355 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 297 DIE INDEX 0.925 INCH L X 0.921 INCH W X 0.242 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.432 INCH ID X 0.674 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALNS MODEL

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - ALNS-2/0-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
ALNS-2/0-38
Compression Cable Lug ALNS-2/0-38
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL OLIVE COLOR 2.91 INCH OVERALL LENGTH 1.355 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 297 DIE INDEX 0.925 INCH L X 0.921 INCH W X 0.242 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.432 INCH ID X 0.674 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALNS MODEL
  • ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL
  • OLIVE COLOR
  • 2.91 INCH OVERALL LENGTH
  • 1.355 INCH BARREL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 297 DIE INDEX
  • 0.925 INCH L X 0.921 INCH W X 0.242 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.432 INCH ID X 0.674 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • ALNS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ALNS-2/0-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details