ILSCO Corporation Mechanical Single Cable Tap AK-350

Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 1/0 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 350 KCMIL (COMPACT) MAX. RUN CONDUCTOR SIZE 4 AWG STRANDED MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.69 INCH W X 3.24 INCH H TORQUE RATING 650 LB-INCH TEMPERATURE RATING 90 DEG C AK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 1/0 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 350 KCMIL (COMPACT) MAX. RUN CONDUCTOR SIZE 4 AWG STRANDED MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.69 INCH W X 3.24 INCH H TORQUE RATING 650 LB-INCH TEMPERATURE RATING 90 DEG C AK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - AK-350 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
AK-350
Mechanical Single Cable Tap AK-350
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 1/0 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 350 KCMIL (COMPACT) MAX. RUN CONDUCTOR SIZE 4 AWG STRANDED MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.69 INCH W X 3.24 INCH H TORQUE RATING 650 LB-INCH TEMPERATURE RATING 90 DEG C AK MODEL
  • ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL
  • 1/0 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE
  • 350 KCMIL (COMPACT) MAX. RUN CONDUCTOR SIZE
  • 4 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 350 KCMIL MAX. TAP CONDUCTOR SIZE
  • HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 670B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 1.69 INCH W X 3.24 INCH H
  • TORQUE RATING 650 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • AK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AK-350
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details