ILSCO Corporation Standard Tie 93812

Description
STAINLESS STEEL MATERIAL 20 INCH 20 LENGTH IN INCH 0.18 INCH UL APPROVAL 1 STANDARD PACKAGE 100 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
STAINLESS STEEL MATERIAL 20 INCH 20 LENGTH IN INCH 0.18 INCH UL APPROVAL 1 STANDARD PACKAGE 100 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93812 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93812
Standard Tie 93812
STAINLESS STEEL MATERIAL 20 INCH 20 LENGTH IN INCH 0.18 INCH UL APPROVAL 1 STANDARD PACKAGE 100 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • STAINLESS STEEL MATERIAL
  • 20 INCH
  • 20 LENGTH IN INCH
  • 0.18 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 100 LB TENSILE STRENGTH
  • 6 INCH BUNDLE DIAMETER
  • STAINLESS STEEL CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93812
Product Name Standard Tie
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 171353-2 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 6.06 inch (154 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details