ILSCO Corporation Standard Tie 93650

Description
RELEASABLE TYPE NYLON 6/6 MATERIAL NATURAL COLOR 10.5 INCH 10.5 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
RELEASABLE TYPE NYLON 6/6 MATERIAL NATURAL COLOR 10.5 INCH 10.5 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93650 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93650
Standard Tie 93650
RELEASABLE TYPE NYLON 6/6 MATERIAL NATURAL COLOR 10.5 INCH 10.5 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • RELEASABLE TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 10.5 INCH
  • 10.5 LENGTH IN INCH
  • 0.3 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93650
Product Name Standard Tie
Length 10.5 inch (267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details