ILSCO Corporation Standard Tie 93295

Description
HEAVY DUTY TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 36.5 INCH 36.5 LENGTH IN INCH 0.35 INCH 1 STANDARD PACKAGE 175 LB TENSILE STRENGTH 10.7 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
HEAVY DUTY TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 36.5 INCH 36.5 LENGTH IN INCH 0.35 INCH 1 STANDARD PACKAGE 175 LB TENSILE STRENGTH 10.7 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93295 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93295
Standard Tie 93295
HEAVY DUTY TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 36.5 INCH 36.5 LENGTH IN INCH 0.35 INCH 1 STANDARD PACKAGE 175 LB TENSILE STRENGTH 10.7 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • HEAVY DUTY TYPE
  • NYLON 6/6 MATERIAL
  • UV BLACK COLOR
  • 36.5 INCH
  • 36.5 LENGTH IN INCH
  • 0.35 INCH
  • 1 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 10.7 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93295
Product Name Standard Tie
Length 36.5 inch (927 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details