ILSCO Corporation Standard Tie 93230

Description
WEATHER RESISTANT TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 8 INCH 0.19 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL TENSILE STRENGTH 50 LB TIES MODEL
Datasheet
Description
WEATHER RESISTANT TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 8 INCH 0.19 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL TENSILE STRENGTH 50 LB TIES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93230 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93230
Standard Tie 93230
WEATHER RESISTANT TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 8 INCH 0.19 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL TENSILE STRENGTH 50 LB TIES MODEL
  • WEATHER RESISTANT TYPE
  • NYLON 6/6 MATERIAL
  • UV BLACK COLOR
  • 8 INCH
  • 0.19 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • TENSILE STRENGTH 50 LB
  • TIES MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93230
Product Name Standard Tie
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-008 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details