ILSCO Corporation Standard Tie 93185D

Description
NYLON 6/6 MATERIAL NATURAL COLOR 28 INCH 28 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 120 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
NYLON 6/6 MATERIAL NATURAL COLOR 28 INCH 28 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 120 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93185D - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93185D
Standard Tie 93185D
NYLON 6/6 MATERIAL NATURAL COLOR 28 INCH 28 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 120 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 28 INCH
  • 28 LENGTH IN INCH
  • 0.3 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 8 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93185D
Product Name Standard Tie
Length 28 inch (711 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details