ILSCO Corporation Female Disconnect 45410-B10

Description
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 10 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SILVER SOLDER BRAZED SEAM SIZE 0.49 INCH L X 0.187 INCH W X 0.16 INCH THK
Datasheet
Description
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 10 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SILVER SOLDER BRAZED SEAM SIZE 0.49 INCH L X 0.187 INCH W X 0.16 INCH THK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 45410-B10 - ILSCO Corporation
Cincinnati, OH, USA
Female Disconnect
45410-B10
Female Disconnect 45410-B10
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 10 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SILVER SOLDER BRAZED SEAM SIZE 0.49 INCH L X 0.187 INCH W X 0.16 INCH THK
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • 10 PER BAG STANDARD PACKAGE
  • NON INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SILVER SOLDER BRAZED SEAM
  • SIZE 0.49 INCH L X 0.187 INCH W X 0.16 INCH THK
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45410-B10
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details