ILSCO Corporation Male Disconnect 45121-B10

Description
FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 1/4 INCH VOLTAGE RATING 600 V ILSCONS MODEL
Datasheet
Description
FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 1/4 INCH VOLTAGE RATING 600 V ILSCONS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - 45121-B10 - ILSCO Corporation
Cincinnati, OH, USA
Male Disconnect
45121-B10
Male Disconnect 45121-B10
FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 1/4 INCH VOLTAGE RATING 600 V ILSCONS MODEL
  • FUNNEL ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY
  • WIDTH 1/4 INCH
  • VOLTAGE RATING 600 V
  • ILSCONS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45121-B10
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PTFE Insulated Turret to Turret Solder Terminal - 11250 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Un-insulated Ferrules - 2792.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 4/0
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details