ILSCO Corporation Ring Lug 44340-B10

Description
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 482 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 5/16 TO 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED STEEL ALLOY SIZE 1.22 INCH L X 0.63 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet
Description
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 482 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 5/16 TO 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED STEEL ALLOY SIZE 1.22 INCH L X 0.63 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44340-B10 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44340-B10
Ring Lug 44340-B10
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 482 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 5/16 TO 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED STEEL ALLOY SIZE 1.22 INCH L X 0.63 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
  • STANDARD TYPE
  • 6 AWG MAX. CONDUCTOR SIZE
  • CSA APPROVAL
  • 482 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 5/16 TO 3/8 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • ROHS COMPLIANT
  • MATERIAL ELECTRO-TIN PLATED STEEL ALLOY
  • SIZE 1.22 INCH L X 0.63 INCH W
  • INCLUDES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44340-B10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details