ILSCO Corporation Ring Lug 44320-B20

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 482 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED STEEL ALLOY SIZE 0.67 INCH L X 0.28 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 482 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED STEEL ALLOY SIZE 0.67 INCH L X 0.28 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44320-B20 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44320-B20
Ring Lug 44320-B20
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 482 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED STEEL ALLOY SIZE 0.67 INCH L X 0.28 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • CSA APPROVAL
  • 482 DEG C TEMPERATURE RATING
  • 20 PER BAG STANDARD PACKAGE
  • #4 TO #6 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • ROHS COMPLIANT
  • MATERIAL ELECTRO-TIN PLATED STEEL ALLOY
  • SIZE 0.67 INCH L X 0.28 INCH W
  • INCLUDES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44320-B20
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1575-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details