ILSCO Corporation Ring Lug 31515-B5

Description
8 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.31 INCH FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
Datasheet
Description
8 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.31 INCH FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 31515-B5 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
31515-B5
Ring Lug 31515-B5
8 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.31 INCH FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
  • 8 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 5 PER BAG STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • CRIMP N SEAL[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.31 INCH
  • FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 31515-B5
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Insulated Ferrules - 2202.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details