ILSCO Corporation Compression Cable Lug 3/16

Description
SEAMLESS COPPER MATERIAL 15/16 INCH OVERALL LENGTH 11/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 10 AWG CONDUCTOR SIZE #8 STUD SIZE 15/32 INCH L X 1/4 INCH W X 0.05 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 25 AMPERE SIZE 9/64 INCH ID TEMPERATURE RATING 90 DEG C
Datasheet
Description
SEAMLESS COPPER MATERIAL 15/16 INCH OVERALL LENGTH 11/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 10 AWG CONDUCTOR SIZE #8 STUD SIZE 15/32 INCH L X 1/4 INCH W X 0.05 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 25 AMPERE SIZE 9/64 INCH ID TEMPERATURE RATING 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 3/16 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
3/16
Compression Cable Lug 3/16
SEAMLESS COPPER MATERIAL 15/16 INCH OVERALL LENGTH 11/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 10 AWG CONDUCTOR SIZE #8 STUD SIZE 15/32 INCH L X 1/4 INCH W X 0.05 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 25 AMPERE SIZE 9/64 INCH ID TEMPERATURE RATING 90 DEG C
  • SEAMLESS COPPER MATERIAL
  • 15/16 INCH OVERALL LENGTH
  • 11/32 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 10 AWG CONDUCTOR SIZE
  • #8 STUD SIZE
  • 15/32 INCH L X 1/4 INCH W X 0.05 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • CURRENT RATING 25 AMPERE
  • SIZE 9/64 INCH ID
  • TEMPERATURE RATING 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 3/16
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details