RS Components, Ltd. Heat Shrink Tubing 106755

Description
Flexible heatshrink 1-0 30m
Request a Quote
Description
Flexible heatshrink 1-0 30m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 106755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
106755
Heat Shrink Tubing 106755
Flexible heatshrink 1-0 30m

Flexible heatshrink 1-0 30m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 106755
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1797011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1969 to 0.4724 inch (5 to 12 mm)
Length 591 inch (15000 mm)
View Details
Heat Shrink Tubing - 2345929 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2 inch (50.8 mm)
View Details
Cable Sleeves - 1811992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.4331 to 0.9449 inch (11 to 24 mm)
View Details
Heat Shrink Tubing - 2269111 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2559 inch (6.5 mm)
View Details