ILSCO Corporation Compression Cable Lug 1-1/8

Description
SEAMLESS COPPER MATERIAL 4 7/16 INCH OVERALL LENGTH 1 1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 2 1/4 INCH L X 1 5/8 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND CURRENT RATING 450 AMPERE INNER DIAMETER 61/64 INCH
Datasheet
Description
SEAMLESS COPPER MATERIAL 4 7/16 INCH OVERALL LENGTH 1 1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 2 1/4 INCH L X 1 5/8 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND CURRENT RATING 450 AMPERE INNER DIAMETER 61/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 1-1/8 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
1-1/8
Compression Cable Lug 1-1/8
SEAMLESS COPPER MATERIAL 4 7/16 INCH OVERALL LENGTH 1 1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 2 1/4 INCH L X 1 5/8 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND CURRENT RATING 450 AMPERE INNER DIAMETER 61/64 INCH
  • SEAMLESS COPPER MATERIAL
  • 4 7/16 INCH OVERALL LENGTH
  • 1 1/2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 2 1/4 INCH L X 1 5/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • CURRENT RATING 450 AMPERE
  • INNER DIAMETER 61/64 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 1-1/8
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1515-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Insulated Ferrules - 2399.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details