ILME UK Ltd. Industrial Plug, 3P, 16A, 415V, Red; Current Rating Ilme PEW1664SV

Description
INDUSTRIAL PLUG, 3P, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL PLUG, 3P, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Plug, 3P, 16A, 415V, Red; Current Rating Ilme - 06AC2442 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Plug, 3P, 16A, 415V, Red; Current Rating Ilme
06AC2442
Industrial Plug, 3P, 16A, 415V, Red; Current Rating Ilme 06AC2442
INDUSTRIAL PLUG, 3P, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes

INDUSTRIAL PLUG, 3P, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06AC2442
Product Name Industrial Plug, 3P, 16A, 415V, Red; Current Rating Ilme
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - K230B6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details