The CC-A-24-MF is a 2.4mm male to 2.4mm female coaxial adapter in the ColorConnect™ Precision Adapters series, designed for lab and field use with improved VSWR performance and color-coded identification per IEEE high-frequency connector conventions. It operates from DC to 50.0 GHz with a VSWR of 1.17. The adapter is part of a range that includes SMA, N, 3.5mm, 2.92mm, and 1.85mm connectors, all featuring rugged construction and compatibility indicators to prevent improper mating.
ColorConnect™ color-coded precision adapters (CC-series) have been designed for lab and field use where quality, performance, ease-of-identificati
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | CC-A-24-MF |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug; Female / Jack |