ILME UK Ltd. Heavy Duty Connector Insert, 24+Pe Signal, Csh Series, 24, 2, Plug, Pin Rohs Compliant Ilme CSHM24

Description
Heavy Duty Connector Insert, 24+PE Signal, CSH Series, 24, 2, Plug, Pin RoHS Compliant: Yes
Datasheet
Description
Heavy Duty Connector Insert, 24+PE Signal, CSH Series, 24, 2, Plug, Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Insert, 24+Pe Signal, Csh Series, 24, 2, Plug, Pin Rohs Compliant Ilme - 39T4272 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Insert, 24+Pe Signal, Csh Series, 24, 2, Plug, Pin Rohs Compliant Ilme
39T4272
Heavy Duty Connector Insert, 24+Pe Signal, Csh Series, 24, 2, Plug, Pin Rohs Compliant Ilme 39T4272
Heavy Duty Connector Insert, 24+PE Signal, CSH Series, 24, 2, Plug, Pin RoHS Compliant: Yes

Heavy Duty Connector Insert, 24+PE Signal, CSH Series, 24, 2, Plug, Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 39T4272
Product Name Heavy Duty Connector Insert, 24+Pe Signal, Csh Series, 24, 2, Plug, Pin Rohs Compliant Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .625 [15.9]
View Details
2 suppliers
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
5 mm DL Series Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Steel - Stainless; Stainless Steel
NPT Thread 4.95 mm
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details