ILME UK Ltd. Enclosure CHI16L

Description
CONNECTOR HOUSING, CHI SERIES, PANEL MOUNT, CONNECTOR MOUNTING: BULKHEAD MOUNT, RECTANGULAR SHELL SIZE: 16B, LOCKING TYPE 1: LEVER, BODY MATERIAL: ALUMINIUM BODY, FOR USE WITH 16B HOODS & INSERTS. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR HOUSING, CHI SERIES, PANEL MOUNT, CONNECTOR MOUNTING: BULKHEAD MOUNT, RECTANGULAR SHELL SIZE: 16B, LOCKING TYPE 1: LEVER, BODY MATERIAL: ALUMINIUM BODY, FOR USE WITH 16B HOODS & INSERTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 40731943 - Radwell International
Willingboro, NJ, United States
Enclosure
40731943
Enclosure 40731943
CONNECTOR HOUSING, CHI SERIES, PANEL MOUNT, CONNECTOR MOUNTING: BULKHEAD MOUNT, RECTANGULAR SHELL SIZE: 16B, LOCKING TYPE 1: LEVER, BODY MATERIAL: ALUMINIUM BODY, FOR USE WITH 16B HOODS & INSERTS. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR HOUSING, CHI SERIES, PANEL MOUNT, CONNECTOR MOUNTING: BULKHEAD MOUNT, RECTANGULAR SHELL SIZE: 16B, LOCKING TYPE 1: LEVER, BODY MATERIAL: ALUMINIUM BODY, FOR USE WITH 16B HOODS & INSERTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 40731943
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
ENCLOSURE; 19 IN RACK CASE; ALUMINUM; MED/LT GRAY; 3.465 X 19 X 14.960 - 70016776 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details