ILME UK Ltd. Heavy Duty Contact, Pin, Crimp, 20Awg; Product Range Ilme CDMA0.5

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 20AWG; Product Range:CD Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 20AWG; Product Range:CD Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 20Awg; Product Range Ilme - 33AC2315 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 20Awg; Product Range Ilme
33AC2315
Heavy Duty Contact, Pin, Crimp, 20Awg; Product Range Ilme 33AC2315
HEAVY DUTY CONTACT, PIN, CRIMP, 20AWG; Product Range:CD Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 20AWG; Product Range:CD Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 33AC2315
Product Name Heavy Duty Contact, Pin, Crimp, 20Awg; Product Range Ilme
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-173631-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - 2023 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details