National Bronze & Metals Inc. Electrolytic Tough Pitch Copper C11000

Description
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272 High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps, commutators and current carrying hardware. Its inherent fabrication qualities readily permit it to be bent, soldered, drilled, peened, riveted and formed to fit almost any design specification. This copper has excellent hot workability. It becomes soft and ductile at a red heat. Typical Uses for C11000 Electrolytic Tough Pitch Copper: ARCHITECTURE: Skylight Frames, Roofing, Building Fronts, Flashing, Gutters, Spouting, Downspouts AUTOMOTIVE: Gaskets, Radiators BUILDERS HARDWARE: Butts, Tacks, Nails, Soldering Copper, Rivets, Cotter Pins, Ball Floats BUILDING: Screening, Wire Screening CONSUMER: Christmas Ornaments ELECTRICAL: Terminals, Switches, Radio Parts, Contacts, Trolley Wire, Magnet Wire, Busbars, Terminal Connectors, Conductors, Electrical, Stranded Conductors, Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap Screens, Heat Exchangers, Anodes, Kettles, Chlorine Cells, Rotating Bands, Road Bed Expansion Plates, Vats, Pressure Vessels, Chemical Process Equipment, Pans
Description
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272 High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps, commutators and current carrying hardware. Its inherent fabrication qualities readily permit it to be bent, soldered, drilled, peened, riveted and formed to fit almost any design specification. This copper has excellent hot workability. It becomes soft and ductile at a red heat. Typical Uses for C11000 Electrolytic Tough Pitch Copper: ARCHITECTURE: Skylight Frames, Roofing, Building Fronts, Flashing, Gutters, Spouting, Downspouts AUTOMOTIVE: Gaskets, Radiators BUILDERS HARDWARE: Butts, Tacks, Nails, Soldering Copper, Rivets, Cotter Pins, Ball Floats BUILDING: Screening, Wire Screening CONSUMER: Christmas Ornaments ELECTRICAL: Terminals, Switches, Radio Parts, Contacts, Trolley Wire, Magnet Wire, Busbars, Terminal Connectors, Conductors, Electrical, Stranded Conductors, Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap Screens, Heat Exchangers, Anodes, Kettles, Chlorine Cells, Rotating Bands, Road Bed Expansion Plates, Vats, Pressure Vessels, Chemical Process Equipment, Pans

Suppliers

Company
Product
Description
Supplier Links
Houston, TX, USA
Electrolytic Tough Pitch Copper
C11000
Electrolytic Tough Pitch Copper C11000
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272 High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps, commutators and current carrying hardware. Its inherent fabrication qualities readily permit it to be bent, soldered, drilled, peened, riveted and formed to fit almost any design specification. This copper has excellent hot workability. It becomes soft and ductile at a red heat. Typical Uses for C11000 Electrolytic Tough Pitch Copper: ARCHITECTURE: Skylight Frames, Roofing, Building Fronts, Flashing, Gutters, Spouting, Downspouts AUTOMOTIVE: Gaskets, Radiators BUILDERS HARDWARE: Butts, Tacks, Nails, Soldering Copper, Rivets, Cotter Pins, Ball Floats BUILDING: Screening, Wire Screening CONSUMER: Christmas Ornaments ELECTRICAL: Terminals, Switches, Radio Parts, Contacts, Trolley Wire, Magnet Wire, Busbars, Terminal Connectors, Conductors, Electrical, Stranded Conductors, Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap Screens, Heat Exchangers, Anodes, Kettles, Chlorine Cells, Rotating Bands, Road Bed Expansion Plates, Vats, Pressure Vessels, Chemical Process Equipment, Pans

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272

High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps, commutators and current carrying hardware. Its inherent fabrication qualities readily permit it to be bent, soldered, drilled, peened, riveted and formed to fit almost any design specification. This copper has excellent hot workability. It becomes soft and ductile at a red heat.
Typical Uses for C11000 Electrolytic Tough Pitch Copper:

  • ARCHITECTURE: Skylight Frames, Roofing, Building Fronts, Flashing, Gutters, Spouting, Downspouts
  • AUTOMOTIVE: Gaskets, Radiators
  • BUILDERS HARDWARE: Butts, Tacks, Nails, Soldering Copper, Rivets, Cotter Pins, Ball Floats
  • BUILDING: Screening, Wire Screening
  • CONSUMER: Christmas Ornaments
  • ELECTRICAL: Terminals, Switches, Radio Parts, Contacts, Trolley Wire, Magnet Wire, Busbars, Terminal Connectors, Conductors, Electrical, Stranded Conductors, Wire, Electrical
  • FASTENERS: Fasteners
  • INDUSTRIAL: Printing Rolls, Chimney Cap Screens, Heat Exchangers, Anodes, Kettles, Chlorine Cells, Rotating Bands, Road Bed Expansion Plates, Vats, Pressure Vessels, Chemical Process Equipment, Pans
Supplier's Site

Technical Specifications

  National Bronze & Metals Inc.
Product Category Electrodes and Electrode Materials
Product Number C11000
Product Name Electrolytic Tough Pitch Copper
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Blank / Block (optional feature); Rod Stock (optional feature); Various Anodes
Applications Breakers; Contactors; Electronics; Switches or Relays
Length 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-12-0244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Plate
View Details