ITW Electronic Component Solutions - Lumex Optoelectronics - LED Emitters - Infrared, UV, Visible SSL-LXTO46UV2C

Description
Win Source Part Number: 1242358-SSL-LXTO46UV 2C Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: QuasarBrite Type: Ultraviolet (UV) Package: Bulk Orientation: Top View Standard Package: 100 Current - DC Forward (If) (Max): 50mA Viewing Angle: 80° Voltage - Forward (Vf) (Typ): 3.7V Wavelength: 405nm Mounting Type: Through Hole Package / Case: TO-46-2 Lens Top Metal Can Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2088,SSLLXTO46UV2 C Base Product Number: SSL-LXTO46
Request a Quote Datasheet
Description
Win Source Part Number: 1242358-SSL-LXTO46UV 2C Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: QuasarBrite Type: Ultraviolet (UV) Package: Bulk Orientation: Top View Standard Package: 100 Current - DC Forward (If) (Max): 50mA Viewing Angle: 80° Voltage - Forward (Vf) (Typ): 3.7V Wavelength: 405nm Mounting Type: Through Hole Package / Case: TO-46-2 Lens Top Metal Can Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2088,SSLLXTO46UV2 C Base Product Number: SSL-LXTO46
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242358-SSL-LXTO46UV2C
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242358-SSL-LXTO46UV2C
Win Source Part Number: 1242358-SSL-LXTO46UV 2C Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: QuasarBrite Type: Ultraviolet (UV) Package: Bulk Orientation: Top View Standard Package: 100 Current - DC Forward (If) (Max): 50mA Viewing Angle: 80° Voltage - Forward (Vf) (Typ): 3.7V Wavelength: 405nm Mounting Type: Through Hole Package / Case: TO-46-2 Lens Top Metal Can Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2088,SSLLXTO46UV2 C Base Product Number: SSL-LXTO46

Win Source Part Number: 1242358-SSL-LXTO46UV2C
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: QuasarBrite
Type: Ultraviolet (UV)
Package: Bulk
Orientation: Top View
Standard Package: 100
Current - DC Forward (If) (Max): 50mA
Viewing Angle: 80°
Voltage - Forward (Vf) (Typ): 3.7V
Wavelength: 405nm
Mounting Type: Through Hole
Package / Case: TO-46-2 Lens Top Metal Can
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2088,SSLLXTO46UV2C
Base Product Number: SSL-LXTO46

Buy Now Datasheet
Emitter, 405nm, UV LED, TO-46 package, 4-6mW@ 20mA - 70127456 - Allied Electronics, Inc.
Fort Worth, TX, USA
Emitter, 405nm, UV LED, TO-46 package, 4-6mW@ 20mA
70127456
Emitter, 405nm, UV LED, TO-46 package, 4-6mW@ 20mA 70127456
Available in 385nm, 405nm and 415nm wavelengths at 4-6mW Longer lifespan; greater than 50,000 hours TO-46 package, with glass lens in a through-hole format Alternate wavelengths are available

  • Available in 385nm, 405nm and 415nm wavelengths at 4-6mW
  • Longer lifespan; greater than 50,000 hours
  • TO-46 package, with glass lens in a through-hole format
  • Alternate wavelengths are available
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242358-SSL-LXTO46UV2C 70127456
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible Emitter, 405nm, UV LED, TO-46 package, 4-6mW@ 20mA
Peak Wavelength 405 nm (4050 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Type Red; Red (x 10)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details