ITW Electronic Component Solutions - Lumex Optoelectronics - LED Emitters - Infrared, UV, Visible SSL-LXTO46UV1C

Description
Win Source Part Number: 1242360-SSL-LXTO46UV 1C Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: QuasarBrite Type: Ultraviolet (UV) Package: Bulk Orientation: Top View Standard Package: 100 Current - DC Forward (If) (Max): 30mA Voltage - Forward (Vf) (Typ): 3.3V Wavelength: 385nm Mounting Type: Through Hole Package / Case: TO-46-2 Lens Top Metal Can Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLXTO46UV1C,67-208 9 Base Product Number: SSL-LXTO46
Request a Quote Datasheet
Description
Win Source Part Number: 1242360-SSL-LXTO46UV 1C Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: QuasarBrite Type: Ultraviolet (UV) Package: Bulk Orientation: Top View Standard Package: 100 Current - DC Forward (If) (Max): 30mA Voltage - Forward (Vf) (Typ): 3.3V Wavelength: 385nm Mounting Type: Through Hole Package / Case: TO-46-2 Lens Top Metal Can Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLXTO46UV1C,67-208 9 Base Product Number: SSL-LXTO46
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242360-SSL-LXTO46UV1C
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242360-SSL-LXTO46UV1C
Win Source Part Number: 1242360-SSL-LXTO46UV 1C Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: QuasarBrite Type: Ultraviolet (UV) Package: Bulk Orientation: Top View Standard Package: 100 Current - DC Forward (If) (Max): 30mA Voltage - Forward (Vf) (Typ): 3.3V Wavelength: 385nm Mounting Type: Through Hole Package / Case: TO-46-2 Lens Top Metal Can Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLXTO46UV1C,67-208 9 Base Product Number: SSL-LXTO46

Win Source Part Number: 1242360-SSL-LXTO46UV1C
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: QuasarBrite
Type: Ultraviolet (UV)
Package: Bulk
Orientation: Top View
Standard Package: 100
Current - DC Forward (If) (Max): 30mA
Voltage - Forward (Vf) (Typ): 3.3V
Wavelength: 385nm
Mounting Type: Through Hole
Package / Case: TO-46-2 Lens Top Metal Can
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLXTO46UV1C,67-2089
Base Product Number: SSL-LXTO46

Buy Now Datasheet
385nm, UV LED, TO-46 package,4-6mW@ 20mA - 70127457 - Allied Electronics, Inc.
Fort Worth, TX, USA
385nm, UV LED, TO-46 package,4-6mW@ 20mA
70127457
385nm, UV LED, TO-46 package,4-6mW@ 20mA 70127457
Available in 385nm, 405nm and 415nm wavelengths at 4-6mW Longer lifespan; greater than 50,000 hours TO-46 package, with glass lens in a through-hole format Alternate wavelengths are available

  • Available in 385nm, 405nm and 415nm wavelengths at 4-6mW
  • Longer lifespan; greater than 50,000 hours
  • TO-46 package, with glass lens in a through-hole format
  • Alternate wavelengths are available
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242360-SSL-LXTO46UV1C 70127457
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible 385nm, UV LED, TO-46 package,4-6mW@ 20mA
Peak Wavelength 385 nm (3850 Å) 385 nm (3850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZCDGK54W-1VFCT-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Lumex - 09J9189 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details